Search
Filters

STPS1545CG-TR

Part No : STPS1545CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 45V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
220+
€0.199
€43.705
515+
€0.168
€86.366
795+
€0.163
€129.219
1,090+
€0.158
€172.482
1,405+
€0.153
€215.077
1,875+
€0.138
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 83,042 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 570mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 053956-STPS1545CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Family Name STPS1545CG
Introduction Date June 18, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SRS1040;  SRS1040 RN;  RBR10NS40AFH; 
The STPS1545CG-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 570mV @ 7.5A ,respectively. The average value of the forward current is 7.5A. Its reverse leakage current is typically 100μA @ 45V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 570mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 053956-STPS1545CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Family Name STPS1545CG
Introduction Date June 18, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SRS1040;  SRS1040 RN;  RBR10NS40AFH; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS1545CG-TR
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
STPS1545CG-TR Price

STPS1545CG-TR Datasheet
STPS1545CG-TR Application

STPS1545CG-TR Replacement
STPS1545CG-TR Pdf

STPS1545CG-TR Pinout
STPS1545CG-TR Image

STPS1545CG-TR Picture
STPS1545CG-TR In Stock

STPS1545CG-TR Distributor
STPS1545CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IGBT 1350V 20A 340W TO-247
432
IC 10-4LN PRIORTY ENCODER 16DIP
107
IC SENSOR TEMP/DET 3/5.5V 16QSOP
125
SINGLE PHASE HALL EFFECT LATCH
31