We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS20170CG-TR

Part No : STPS20170CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 170V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.007
$50.350
120+
$0.852
$102.240
185+
$0.827
$152.995
250+
$0.801
$200.250
325+
$0.775
$251.875
430+
$0.698
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,633 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 900mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031505-STPS20170CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Family Name STPS20170CG
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MBRS15150CT C0G;  MBRS20H150CTRNG;  MBR20150DC_T0_00001; 
The STPS20170CG-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 170V and 900mV @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 15μA @ 170V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 900mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031505-STPS20170CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Family Name STPS20170CG
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MBRS15150CT C0G;  MBRS20H150CTRNG;  MBR20150DC_T0_00001; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS20170CG-TR
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
STPS20170CG-TR Price

STPS20170CG-TR Datasheet
STPS20170CG-TR Application

STPS20170CG-TR Replacement
STPS20170CG-TR Pdf

STPS20170CG-TR Pinout
STPS20170CG-TR Image

STPS20170CG-TR Picture
STPS20170CG-TR In Stock

STPS20170CG-TR Distributor
STPS20170CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC SDRAM 64MBIT 143MHZ 60TFBGA
197
IC RF SWITCH SPDT 2.7GHZ 16QFN
236
IC REG BUCK ADJ 3.1A SMP5
71
IC MCU 8BIT 14KB FLASH 14SOIC
25
IC OPAMP INSTR 150KHZ 16SOIC
40
PHOTOCOUPLER TRIAC 600V 6DIP
64