Search
Filters

STPS20SM100ST

Part No :
STPS20SM100ST
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 100V 20A TO220AB
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
70+
€0.6450
€45.168
165+
€0.5460
€90.019
255+
€0.5300
€135.035
350+
€0.5130
€179.424
450+
€0.4970
€223.479
600+
€0.4470
€268.068
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 70 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 900mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 100V
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 037166-STPS20SM100ST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
V20100S-E3/4W;  V20100SHM3/4W; STPS20SM100ST;  STPS20M100ST;  
The STMicroelectronics STPS20SM100ST is a Schottky diodes, encapsulated in TO-220AB Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 900mV @ 20A, separately. The highest operating temperature of the STPS20SM100ST is 150°C (Max). It can deliver 20A average rectified current and 30μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 900mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 100V
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 037166-STPS20SM100ST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
V20100S-E3/4W;  V20100SHM3/4W; STPS20SM100ST;  STPS20M100ST;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS20SM100ST
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
STPS20SM100ST Price

STPS20SM100ST Datasheet
STPS20SM100ST Application

STPS20SM100ST Replacement
STPS20SM100ST Pdf

STPS20SM100ST Pinout
STPS20SM100ST Image

STPS20SM100ST Picture
STPS20SM100ST In Stock

STPS20SM100ST Distributor
STPS20SM100ST Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ 550MA
493
Thick Film Hybrid Integrated Circuit VOLTAGE REGULATOR
40
HIGH SIDE DRIVER | IC DRIVER HI-SIDE 6A 8-SOIC
3
IC EEPROM 4KBIT 2MHZ 8TSSOP
298
IC MCU 32BIT 256KB FLASH 144QFP
10
OPTOISOLATOR 5KV TRIAC 6DIP / 6-Pin DIP Triac Drivers
200

Top Sellers