Search
Filters

STPS3045CW

Part No : STPS3045CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 45V TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
€0.619
€43.344
165+
€0.525
€86.559
255+
€0.508
€129.606
350+
€0.493
€172.473
455+
€0.476
€216.780
605+
€0.429
€259.630
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 038715-STPS3045CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Family Name STPS3045C
Introduction Date August 30, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SBA250-04R; SB250-05R; 
The STPS3045CW, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 570mV @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 200μA @ 45V. The device is offered in TO-247-3 Tube/Rail and is specified over the 200°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 038715-STPS3045CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Family Name STPS3045C
Introduction Date August 30, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SBA250-04R; SB250-05R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS3045CW
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
STPS3045CW Price

STPS3045CW Datasheet
STPS3045CW Application

STPS3045CW Replacement
STPS3045CW Pdf

STPS3045CW Pinout
STPS3045CW Image

STPS3045CW Picture
STPS3045CW In Stock

STPS3045CW Distributor
STPS3045CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 20DSBGA
554
Dynamic Range Compression LSI
111
DGTL ISO 2.5KV GEN PURP 16SOIC
9
IC HEX BUF/CONV INVERTER 16TSSOP
200
300mA High PSRR, Low Noise, LDO Regulators
3725
CMOS DUAL ASYNCHRONOUS FIFO DUAL 256 x 9, DUAL 512 x 9, DUAL 1024 x 9
6
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs
16