Search
Filters

STPS40L40CT

DIODE ARRAY SCHOTTKY 40V TO220AB
Manufacturer: STMicroelectronics
rohs
Availability: 208 In Stock
The STPS40L40CT, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 40V and 530mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 800μA @ 40V. The device is offered in TO-220AB Tube/Rail and is specified over the 150°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212382-STPS40L40CT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212382-STPS40L40CT
STPS40L40CT Price

STPS40L40CT Datasheet
STPS40L40CT Application

STPS40L40CT Replacement
STPS40L40CT Pdf

STPS40L40CT Pinout
STPS40L40CT Image

STPS40L40CT Picture
STPS40L40CT In Stock

STPS40L40CT Distributor
STPS40L40CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
P CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANAROG SWITCH APPLICATIOS)
45901
FUSE BOARD MNT 4A 250VAC 125VDC
28118
FIXED IND 1.5UH 1.2A 90 MOHM SMD
13689
250mA, 4V to 80V Low Dropout Micropower Linear Regulator with PWRGD
11
DS96F173MQML/DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers
1509
100mA POSITIVE VOLTAGE REGULATOR
6000
Active Clamp Voltage Mode PWM Controller
1200