We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS41L45CG-TR

Part No : STPS41L45CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 45V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 194740-STPS41L45CG-TR
Case / Package D2PAK
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 1.2mA @ 45V
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) (per Diode) 20A
Voltage - DC Reverse (Vr) (Max) 45V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
The STPS41L45CG-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 530mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 1.2mA @ 45V. The device is offered in D2PAK Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 194740-STPS41L45CG-TR
Case / Package D2PAK
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 1.2mA @ 45V
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) (per Diode) 20A
Voltage - DC Reverse (Vr) (Max) 45V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS41L45CG-TR
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
STPS41L45CG-TR Price

STPS41L45CG-TR Datasheet
STPS41L45CG-TR Application

STPS41L45CG-TR Replacement
STPS41L45CG-TR Pdf

STPS41L45CG-TR Pinout
STPS41L45CG-TR Image

STPS41L45CG-TR Picture
STPS41L45CG-TR In Stock

STPS41L45CG-TR Distributor
STPS41L45CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.15V 0.35A 6SON
25
TRANS PNP 60V 0.6A TO92
105
NECs 1/4W SINGLE CONTROL L-BAND SPDT SWITCH
37
IC D-TYPE POS TRG DUAL 14SOIC
2138
LOW POWER PNP SILICON TRANSISTOR | THROUGH-HOLE TRANSISTOR-SMALL SI
12