We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS41L60CG-TR

Part No : STPS41L60CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 60V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.554
€47.124
195+
€0.469
€91.436
300+
€0.455
€136.620
410+
€0.441
€180.810
530+
€0.427
€226.098
705+
€0.384
€270.932
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,821 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 038269-STPS41L60CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

The STPS41L60CG-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 60V and 600mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 600μA @ 60V. The device is offered in D2PAK Reel - TR and is specified over the 150°C (Max).

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 038269-STPS41L60CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS41L60CG-TR
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
STPS41L60CG-TR Price

STPS41L60CG-TR Datasheet
STPS41L60CG-TR Application

STPS41L60CG-TR Replacement
STPS41L60CG-TR Pdf

STPS41L60CG-TR Pinout
STPS41L60CG-TR Image

STPS41L60CG-TR Picture
STPS41L60CG-TR In Stock

STPS41L60CG-TR Distributor
STPS41L60CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 1.5A SOT223-6
325
Very high speed, ultra low power consumption 5 V powered RS-232 drivers and receivers
2
IC MOSFET DVR 1.5A DUAL HS 8SOIC
17
SENSOR CURRENT HALL 10A AC/DC
18
1 Microamp, +3V to +5.5V, 250kbps, RS-232 Transceivers with Enhanced Automatic Powerdown
IC REG LDO ADJ 0.15A 8MSOP
1086