Search
Filters

STPS41L60CT

Part No :
STPS41L60CT
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 60V TO220AB
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
45+
€1.1090
€49.902
95+
€0.9390
€89.200
150+
€0.9110
€136.571
205+
€0.8820
€180.808
265+
€0.8540
€226.180
350+
€0.7680
€268.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037883-STPS41L60CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The STPS41L60CT, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 60V and 600mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 600μA @ 60V. The device is offered in TO-220AB Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037883-STPS41L60CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS41L60CT
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
STPS41L60CT Price

STPS41L60CT Datasheet
STPS41L60CT Application

STPS41L60CT Replacement
STPS41L60CT Pdf

STPS41L60CT Pinout
STPS41L60CT Image

STPS41L60CT Picture
STPS41L60CT In Stock

STPS41L60CT Distributor
STPS41L60CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
POT 5K OHM 2W WIREWOUND LINEAR
30
IC OPAMP GP 5.1MHZ RRO SOT23-5
2817
CMOS LOW COST 10-BIT MULTIPLYING DAC
1
IC DAC 14BIT SRL DUAL 10WSON
23
PHOTOREFLECTIVE SENSORS INFRARED LED + PHOTO TRANSISTOR
200
IC LATCH R-S QUAD NOR 16DIP
312
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
350

Top Sellers