We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS60150CT

Part No : STPS60150CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 150V TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 940mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 212386-STPS60150CT
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The STPS60150CT, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 150V and 940mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 15μA @ 150V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 940mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 212386-STPS60150CT
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS60150CT
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
STPS60150CT Price

STPS60150CT Datasheet
STPS60150CT Application

STPS60150CT Replacement
STPS60150CT Pdf

STPS60150CT Pinout
STPS60150CT Image

STPS60150CT Picture
STPS60150CT In Stock

STPS60150CT Distributor
STPS60150CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
CONN HDR 24POS 0.4MM SMD
1015
IC SWITCH SPDT 6-MINIMOLD
IC 2.63V SUPPLY MONITOR 8-SOIC
826
TVS DIODE 10VWM 17VC SMA
15857
IC REG LDO 3.3V 1A SOT223
PushPot O Potentiometer (Push Button Controlled)
67