We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS60170CT

Part No : STPS60170CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 170V TO220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.608
€52.164
45+
€2.207
€99.306
65+
€2.140
€139.113
90+
€2.074
€186.624
115+
€2.006
€230.702
150+
€1.805
€270.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 333 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 940mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 35μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038646-STPS60170CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The STPS60170CT, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 170V and 940mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 35μA @ 170V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 940mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 35μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038646-STPS60170CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS60170CT
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
STPS60170CT Price

STPS60170CT Datasheet
STPS60170CT Application

STPS60170CT Replacement
STPS60170CT Pdf

STPS60170CT Pinout
STPS60170CT Image

STPS60170CT Picture
STPS60170CT In Stock

STPS60170CT Distributor
STPS60170CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
High Current Transistors PNP Silicon
89
SCHOTTKY BARRIER DIODE Low forward current
1501
IC TCP/IP+MAC+PHY CONTROLLER
8124
1.5A, 15V Monolithic Synchronous Step-Down Regulator
9
DIODE SCHOTTKY 40V 3A DO214AB
700
IC COMPARATOR MICRPWR DUAL 8SOIC
29
3-Terminal Positive Voltage Regulator
5110