We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS60L30CW

Part No : STPS60L30CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 30V TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50,582 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 460mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 054437-STPS60L30CW
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The STPS60L30CW, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 460mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 4mA @ 30V. The device is offered in TO-247-3 Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 460mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 054437-STPS60L30CW
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS60L30CW
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
STPS60L30CW Price

STPS60L30CW Datasheet
STPS60L30CW Application

STPS60L30CW Replacement
STPS60L30CW Pdf

STPS60L30CW Pinout
STPS60L30CW Image

STPS60L30CW Picture
STPS60L30CW In Stock

STPS60L30CW Distributor
STPS60L30CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC DGTL POT 64POS 5K SGL 8LFCSP
2
IC DAC 10BIT QUAD SERIAL 16DIP
21
64 Kbit 8Kb x 8 UV EPROM and OTP EPROM
10
IC CLK BUF 1:10 200MHZ 28TSSOP
2