We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS60L45CW

Part No : STPS60L45CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 45V TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 171,898 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 550mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 45V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 053999-STPS60L45CW
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
The STPS60L45CW, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 550mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 1.5mA @ 45V. The device is offered in TO-247-3 Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 550mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 45V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 053999-STPS60L45CW
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS60L45CW
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
STPS60L45CW Price

STPS60L45CW Datasheet
STPS60L45CW Application

STPS60L45CW Replacement
STPS60L45CW Pdf

STPS60L45CW Pinout
STPS60L45CW Image

STPS60L45CW Picture
STPS60L45CW In Stock

STPS60L45CW Distributor
STPS60L45CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP CUR SENS 1.7MHZ SOT23-5
50
VARISTOR 18V 20A 0402
7250
100mA POSITIVE VOLTAGE REGULATOR
7990
RF ATTENUATOR 10DB 50OHM SC74A
339
K20 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 80FQFP
IC ADC 12BIT W/REF 28-SOIC
100
IC MCU 32BIT 32KB FLASH 100LQFP
36
Very Low Input, Very Low Dropout, 2-Amp Regulator With EnableQ | IC REG LIN POS ADJ 2A 8SO PWRPAD
9
Schottky Barrier Diode
111