We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS61150CW

Part No : STPS61150CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 150V TO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.184
€54.608
50+
€1.849
€92.430
80+
€1.792
€143.352
105+
€1.736
€182.291
135+
€1.680
€226.841
180+
€1.512
€272.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,643 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 840mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 088324-STPS61150CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The STPS61150CW, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 150V and 840mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 20μA @ 150V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 840mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 088324-STPS61150CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS61150CW
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
STPS61150CW Price

STPS61150CW Datasheet
STPS61150CW Application

STPS61150CW Replacement
STPS61150CW Pdf

STPS61150CW Pinout
STPS61150CW Image

STPS61150CW Picture
STPS61150CW In Stock

STPS61150CW Distributor
STPS61150CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
10\100 OCTAL TRANCEIVER
28
3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATOR
3489
TRANS NPN 80V 1A SOT89
46524
1 GHz Low Noise Silicon MMIC Amplifier
120
IC REG LDO 3.3V 0.2A SOT23-6
2847
Power management (dual transistors)
22831