We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS61H100CW

Part No : STPS61H100CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 100V TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 790mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 16μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212388-STPS61H100CW
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The STPS61H100CW, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 100V and 790mV @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 16μA @ 100V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 790mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 16μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212388-STPS61H100CW
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS61H100CW
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
STPS61H100CW Price

STPS61H100CW Datasheet
STPS61H100CW Application

STPS61H100CW Replacement
STPS61H100CW Pdf

STPS61H100CW Pinout
STPS61H100CW Image

STPS61H100CW Picture
STPS61H100CW In Stock

STPS61H100CW Distributor
STPS61H100CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TVS DIODE 28.2V 45.7V DO214AA / Surface Mount Automotive Transient Voltage Suppressors
600
CAP TANT 47UF 6.3V 20% 1411
345
DIODE ZENER 3.9V 500MW LL34
9419
High-Performance, Step-Up, DC-DC Converter
11561
Surface Mount Automotive Transient Voltage Suppressors
186
IC MOSFET DRVR COTS
77