Search
Filters

STPS640CB-TR

Part No :
STPS640CB-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 40V 3A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
95+
€0.478
€45.403
220+
€0.405
€89.089
345+
€0.393
€135.409
470+
€0.380
€178.614
605+
€0.369
€222.918
810+
€0.331
€268.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 630mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 038210-STPS640CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The STPS640CB-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 40V and 630mV @ 3A ,respectively. The average value of the forward current is 3A. Its reverse leakage current is typically 100μA @ 40V. The device is offered in D-Pak Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 630mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 038210-STPS640CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS640CB-TR
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
STPS640CB-TR Price

STPS640CB-TR Datasheet
STPS640CB-TR Application

STPS640CB-TR Replacement
STPS640CB-TR Pdf

STPS640CB-TR Pinout
STPS640CB-TR Image

STPS640CB-TR Picture
STPS640CB-TR In Stock

STPS640CB-TR Distributor
STPS640CB-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
DIODE ZENER 190V 2W DO204AL
200
Synchronous 4-Bit Up/Down Counter with Mode Control
17
DIODE GEN PURP 1KV 1A DO213AB
500
IC MPU MPC85XX 1.5GHZ 1023FCBGA
CAP CER 0.033UF 25V X7R 0603
400
SMT GaAs HBT MMIC DIVIDE-BY-2, DC - 8.0 GHz
80
OptiMOS-P Power-Transistor
300

Top Sellers