We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS80L15CY

Part No : STPS80L15CY
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 15V MAX247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 420mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 16mA @ 15V
Operating Temperature - Junction 125°C (Max)
Mounting Through Hole
Case / Package MAX247
Win Source Part Number 212391-STPS80L15CY
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The STPS80L15CY, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 15V and 420mV @ 40A ,respectively. The average value of the forward current is 40A. Its reverse leakage current is typically 16mA @ 15V. The device is offered in MAX247 Tube/Rail and is specified over the 125°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 420mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 16mA @ 15V
Operating Temperature - Junction 125°C (Max)
Mounting Through Hole
Case / Package MAX247
Win Source Part Number 212391-STPS80L15CY
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS80L15CY
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
STPS80L15CY Price

STPS80L15CY Datasheet
STPS80L15CY Application

STPS80L15CY Replacement
STPS80L15CY Pdf

STPS80L15CY Pinout
STPS80L15CY Image

STPS80L15CY Picture
STPS80L15CY In Stock

STPS80L15CY Distributor
STPS80L15CY Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
USB-UART LP Bridge Controller
2
IC DRIVER 4/0 16TSSOP
425
IC OPAMP GP 10MHZ 8DMP
219
Product Scout Automotive
501
IC ASK RCVR RF/IF SHUTDWN 16SOIC
626
IC REG LDO 3.45V 0.5A PWMOLD
934
JFET N-CH 30V 0.225W SOT23
346