Search
Filters

STTA3006P

Part No :
STTA3006P
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 600V 30A SOD93
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,497 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage @ Vr 150μA @ 480V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package SOD-93
Win Source Part Number 121515-STTA3006P
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The STTA3006P, designed by STMicroelectronics , is a Standard diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 600V and 1.75V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 150μA @ 480V. The device is offered in SOD-93 Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage @ Vr 150μA @ 480V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package SOD-93
Win Source Part Number 121515-STTA3006P
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA3006P
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
STTA3006P Price

STTA3006P Datasheet
STTA3006P Application

STTA3006P Replacement
STTA3006P Pdf

STTA3006P Pinout
STTA3006P Image

STTA3006P Picture
STTA3006P In Stock

STTA3006P Distributor
STTA3006P Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO .08W STER AB 20TQFN
150
16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
11
High avalanche ruggedness | MOSFET P-CH 30V 12A
2
IC TXRX CAN FAULT TOLERANC 8SOIC
152
MOSFET N-CH 200V 0.96A SOT223
2245
Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
200

Top Sellers