We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA9012TV1

Part No : STTA9012TV1
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE MODULE 1.2KV 45A ISOTOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Max) @ If 2.05V @ 45A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 200μA @ 960V
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212405-STTA9012TV1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
The STTA9012TV1, designed by STMicroelectronics , is a Standard diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 1200V (1.2kV) and 2.05V @ 45A ,respectively. The average value of the forward current is 45A. Its reverse leakage current is typically 200μA @ 960V. The device is offered in ISOTOP Tube/Rail.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Max) @ If 2.05V @ 45A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 200μA @ 960V
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212405-STTA9012TV1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA9012TV1
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
STTA9012TV1 Price

STTA9012TV1 Datasheet
STTA9012TV1 Application

STTA9012TV1 Replacement
STTA9012TV1 Pdf

STTA9012TV1 Pinout
STTA9012TV1 Image

STTA9012TV1 Picture
STTA9012TV1 In Stock

STTA9012TV1 Distributor
STTA9012TV1 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TRIAC 600V 8A TO220AB
6
DUAL 4 INPUT POSITIVE NAND GATE | IC GATE NAND 2CH 4-INP 14TVSOP
5
Super Fast Silicon Mesa SMD Rectifier
3759
IC SW TEMP OPEN-DRN POS SOT23-5
3
1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 16TSSOP
IC SWITCH BUS FET DUAL 8-TSSOP
1694