We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1002CB-TR

Part No : STTH1002CB-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
€0.379
€45.468
285+
€0.320
€91.314
435+
€0.311
€135.068
600+
€0.301
€180.360
775+
€0.292
€225.990
1,035+
€0.262
€271.067
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,978 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031556-STTH1002CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
The STTH1002CB-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 5A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 5μA @ 200V. The device is offered in D-Pak Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031556-STTH1002CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1002CB-TR
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
STTH1002CB-TR Price

STTH1002CB-TR Datasheet
STTH1002CB-TR Application

STTH1002CB-TR Replacement
STTH1002CB-TR Pdf

STTH1002CB-TR Pinout
STTH1002CB-TR Image

STTH1002CB-TR Picture
STTH1002CB-TR In Stock

STTH1002CB-TR Distributor
STTH1002CB-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Differential Mode Choke Toroid 100uH 1KHz 5A 50mOhm DCR RDL
515
IC REG LINEAR 3.3V/ADJ 8-TDFN
8
Microprocessor Reset Circuits
73
400-mA, 1.25-MHz, HIGH-EFFICIENCY, STEP-DOWN CONVERTER IN THIN-SOT23
1213
FIXED IND 2.4UH 1.18A 160 MOHM
1172
IC 2.25V PROCESSOR MON 8-MSOP
145
IC CTRLR HOTSWAP DUAL 16SSOP
204