We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1002CFP

Part No : STTH1002CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.427
€46.926
250+
€0.361
€90.225
390+
€0.350
€136.539
535+
€0.339
€181.526
685+
€0.329
€225.023
915+
€0.295
€270.108
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 95,467 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038738-STTH1002CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
The STTH1002CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 5A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 5μA @ 200V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038738-STTH1002CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1002CFP
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
STTH1002CFP Price

STTH1002CFP Datasheet
STTH1002CFP Application

STTH1002CFP Replacement
STTH1002CFP Pdf

STTH1002CFP Pinout
STTH1002CFP Image

STTH1002CFP Picture
STTH1002CFP In Stock

STTH1002CFP Distributor
STTH1002CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 64QFN
240
IC MPU MPC82XX 266MHZ 516BGA
2
Schottky barrier diode
8164
IC REG LDO 5V 1A TO220AB
12580
IC TRANSMITTER HOTLINK 28-PLCC
MIFARE CLASSIC SMART CARD IC
2299