We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1002CT

Part No : STTH1002CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 8A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
€0.379
€45.468
285+
€0.320
€91.314
435+
€0.311
€135.068
600+
€0.301
€180.360
775+
€0.292
€225.990
1,035+
€0.262
€271.067
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 178,197 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038699-STTH1002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STTH1002CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 5A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 5μA @ 200V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038699-STTH1002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1002CT
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
STTH1002CT Price

STTH1002CT Datasheet
STTH1002CT Application

STTH1002CT Replacement
STTH1002CT Pdf

STTH1002CT Pinout
STTH1002CT Image

STTH1002CT Picture
STTH1002CT In Stock

STTH1002CT Distributor
STTH1002CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
4-PIN SOP, 0.6 OHM LOW ON-STATE RESISTANCE 600 mA CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
Rectifier diodes Schottky barrier
851
FILTER BANDPASS 2.45GHZ WLAN SMD
400
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
380
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
4