We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1003SG-TR

Part No : STTH1003SG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 300V 10A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 190 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054300-STTH1003SG-TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The STTH1003SG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.3V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 10μA @ 300V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054300-STTH1003SG-TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1003SG-TR
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
STTH1003SG-TR Price

STTH1003SG-TR Datasheet
STTH1003SG-TR Application

STTH1003SG-TR Replacement
STTH1003SG-TR Pdf

STTH1003SG-TR Pinout
STTH1003SG-TR Image

STTH1003SG-TR Picture
STTH1003SG-TR In Stock

STTH1003SG-TR Distributor
STTH1003SG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
ENCLOSURE SIDES
35107
TRIAC 600V 8A DPAK
208
1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown