We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH10LCD06CFP

Part No : STTH10LCD06CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 384 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 042949-STTH10LCD06CFP
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The STTH10LCD06CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 2V @ 5A ,respectively. The average value of the forward current is 5A. Its reverse leakage current is typically 1μA @ 600V. The device is offered in TO-220FPAB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 042949-STTH10LCD06CFP
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH10LCD06CFP
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
STTH10LCD06CFP Price

STTH10LCD06CFP Datasheet
STTH10LCD06CFP Application

STTH10LCD06CFP Replacement
STTH10LCD06CFP Pdf

STTH10LCD06CFP Pinout
STTH10LCD06CFP Image

STTH10LCD06CFP Picture
STTH10LCD06CFP In Stock

STTH10LCD06CFP Distributor
STTH10LCD06CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT ROMLESS 516FPBGA
3
8-bit Microcontroller with 16/32/64K Bytes In-System Programmable Flash
3
VHF variable capacitance diode
10
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
3600
BOARD DEMO STW9N150 100W 3PHASE
225
NPN POWER SILICON TRANSISTOR
1
IC QUAD HALF BRIDGE AMP PWRS036
122
HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS
163
IC REG LDO ADJ 0.8A SOT223
3