We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH10LCD06CT

Part No : STTH10LCD06CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 5A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.561
€47.660
190+
€0.475
€90.288
295+
€0.461
€135.936
405+
€0.446
€180.792
525+
€0.432
€226.800
695+
€0.389
€270.216
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,616 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038630-STTH10LCD06CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STTH10LCD06CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 2V @ 5A ,respectively. The average value of the forward current is 5A. Its reverse leakage current is typically 1μA @ 600V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038630-STTH10LCD06CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH10LCD06CT
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
STTH10LCD06CT Price

STTH10LCD06CT Datasheet
STTH10LCD06CT Application

STTH10LCD06CT Replacement
STTH10LCD06CT Pdf

STTH10LCD06CT Pinout
STTH10LCD06CT Image

STTH10LCD06CT Picture
STTH10LCD06CT In Stock

STTH10LCD06CT Distributor
STTH10LCD06CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LINEAR 15V 1A TO220AB / THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS
100
IC IRDA ENCODER/DECODER 8-TSSOP
13
FUSE BOARD MOUNT 6.3A 250VAC RAD
300
Ultralow Offset Voltage Dual Op Amp
24
8-Bit Micro-Controller
15
MOSFET N-CH 600V 7A TO-220
2035