We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH12010TV1

Part No : STTH12010TV1
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE MODULE 1KV 60A ISOTOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212406-STTH12010TV1
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The STTH12010TV1, designed by STMicroelectronics , is a Standard diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 1000V (1kV) and 2V @ 60A ,respectively. The average value of the forward current is 60A. Its reverse leakage current is typically 20μA @ 1000V. The device is offered in ISOTOP Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212406-STTH12010TV1
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12010TV1
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
STTH12010TV1 Price

STTH12010TV1 Datasheet
STTH12010TV1 Application

STTH12010TV1 Replacement
STTH12010TV1 Pdf

STTH12010TV1 Pinout
STTH12010TV1 Image

STTH12010TV1 Picture
STTH12010TV1 In Stock

STTH12010TV1 Distributor
STTH12010TV1 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 64TQFP
156
CAP TANT 10UF 25V 10% 2312
104
FERRITE BEAD 5 OHM 0603 1LN
3040
IC SWITCH QUAD SPST 16LFCSP
72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL Architecture
1
High Power Density, High Efficiency, Shielded Inductors
160
900V N-Channel MOSFET
1