Search
Filters

STTH1210D

Part No :
STTH1210D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1KV 12A TO220AC
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
18+
$2.8090
$50.562
44+
$2.3180
$101.992
67+
$2.2480
$150.616
92+
$2.1770
$200.284
119+
$2.1070
$250.733
159+
$1.8960
$301.464
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,097 pieces can ship immediately
MOQ: 18 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037116-STTH1210D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1210D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 12A, separately. The highest operating temperature of the STTH1210D is 175°C (Max). It can deliver 12A average rectified current and 10μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037116-STTH1210D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1210D
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
STTH1210D Price

STTH1210D Datasheet
STTH1210D Application

STTH1210D Replacement
STTH1210D Pdf

STTH1210D Pinout
STTH1210D Image

STTH1210D Picture
STTH1210D In Stock

STTH1210D Distributor
STTH1210D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
BOARD EVAL PM6670AS DDR2/3
78
IC DRIVER VIDEO 2CH FILTER 8SOIC
173
MOSFET N-CH 600V 27A TO-247
12
MOSFET P-CH 8V 2A SOT-363
850
80-Channel Column/Common Driver for Middle- or Large-sized Liquid Crystal Panel
86
TVS DIODE 60VWM 96.8VC SOD123W
3598
2MHz, Operational Transcondictance Amplifier (OTA) Slew Rate
3

Top Sellers