Search
Filters

STTH1210FP

Part No :
STTH1210FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1KV 12A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,025 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054301-STTH1210FP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1210FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 12A, separately. The highest operating temperature of the STTH1210FP is 175°C (Max). It can deliver 12A average rectified current and 10μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054301-STTH1210FP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1210FP
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
STTH1210FP Price

STTH1210FP Datasheet
STTH1210FP Application

STTH1210FP Replacement
STTH1210FP Pdf

STTH1210FP Pinout
STTH1210FP Image

STTH1210FP Picture
STTH1210FP In Stock

STTH1210FP Distributor
STTH1210FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
3900
IC SDRAM 256MBIT 133MHZ 54VFBGA
RELAY GEN PURPOSE SPDT 16A 24V
11
100mA Low Dropout Voltage Regulators
1216
DIODE GEN PURP 600V 1.5A DO214AA
6600
NPN Silicon Transistor
800
Very Low Input, MHz Operation, High Efficiency Synchronous Buck
216

Top Sellers