We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH12R06DIRG

Part No : STTH12R06DIRG
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 12A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.600
€45.023
180+
€0.508
€91.368
275+
€0.492
€135.383
380+
€0.477
€181.260
490+
€0.462
€226.233
650+
€0.416
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037083-STTH12R06DIRG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSR15V600;   RHRP1560_Q;  RHRP1560_NL; 
The STMicroelectronics STTH12R06DIRG is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 12A, separately. The highest operating temperature of the STTH12R06DIRG is 175°C (Max). It can deliver 12A average rectified current and 45μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037083-STTH12R06DIRG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSR15V600;   RHRP1560_Q;  RHRP1560_NL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12R06DIRG
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
STTH12R06DIRG Price

STTH12R06DIRG Datasheet
STTH12R06DIRG Application

STTH12R06DIRG Replacement
STTH12R06DIRG Pdf

STTH12R06DIRG Pinout
STTH12R06DIRG Image

STTH12R06DIRG Picture
STTH12R06DIRG In Stock

STTH12R06DIRG Distributor
STTH12R06DIRG Diodes,Rectifiers - Single