We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH12S06FP

Part No : STTH12S06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 12A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
€0.653
€45.738
165+
€0.554
€91.328
255+
€0.536
€136.782
350+
€0.519
€181.755
450+
€0.503
€226.395
600+
€0.453
€271.620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 21ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038627-STTH12S06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH12S06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.4V @ 12A, separately. The highest operating temperature of the STTH12S06FP is 175°C (Max). It can deliver 12A average rectified current and 30μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 21ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038627-STTH12S06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH12S06FP
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
STTH12S06FP Price

STTH12S06FP Datasheet
STTH12S06FP Application

STTH12S06FP Replacement
STTH12S06FP Pdf

STTH12S06FP Pinout
STTH12S06FP Image

STTH12S06FP Picture
STTH12S06FP In Stock

STTH12S06FP Distributor
STTH12S06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 45V 15A D2PAK
5062
CCD Signal Processors with Integrated Timing Driver
569
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
547
TRANS NPN 45V 0.5A SOT-23
TVS DIODE 5VWM 16VC 10MSOP
1250
IC PWR DIST SW USB 1CH SOT23-5
5547
IC REG LDO 1.8V 0.15A SOT23-5
7742