We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1302CFP

Part No : STTH1302CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 6.5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 187 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 6.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 6.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054302-STTH1302CFP
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The STTH1302CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 6.5A ,respectively. The average value of the forward current is 6.5A. Its reverse leakage current is typically 6μA @ 200V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 6.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 6.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054302-STTH1302CFP
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1302CFP
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
STTH1302CFP Price

STTH1302CFP Datasheet
STTH1302CFP Application

STTH1302CFP Replacement
STTH1302CFP Pdf

STTH1302CFP Pinout
STTH1302CFP Image

STTH1302CFP Picture
STTH1302CFP In Stock

STTH1302CFP Distributor
STTH1302CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
600W TRANSIENT VOLTAGE SUPPRESSOR
400
IC CONTROLLER NV BW/RST 20-TSSOP
40
DIODE ZENER 5.1V 200MW MINI3
600
DIODE GEN PURP 600V 15A TO220-2
1100
900V N-Channel MOSFET
1
THYRISTOR MOD VDRM 2000V 1500A
16
MOSFET N-CH 650V 11A TO-220
20