We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1502D

Part No : STTH1502D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 15A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 36ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054303-STTH1502D
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH1502D is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.1V @ 15A, separately. The highest operating temperature of the STTH1502D is 175°C (Max). It can deliver 15A average rectified current and 10μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 36ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054303-STTH1502D
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1502D
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
STTH1502D Price

STTH1502D Datasheet
STTH1502D Application

STTH1502D Replacement
STTH1502D Pdf

STTH1502D Pinout
STTH1502D Image

STTH1502D Picture
STTH1502D In Stock

STTH1502D Distributor
STTH1502D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 150KHZ 8SOIC
5
30MHz TO 2500MHz, 9W GaN WIDEBAND
CAP FILM 0.047UF 10% 63VDC RAD
8000
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24TSSOP
200
VOLTAGE DETECTOR WITH OUTPUT DELAY
396
RELAY OPTO AC/DC 200V 180MA 6SMD
285
Dual bus buffer/line driver 3-state
7892