Search
Filters

STTH1502FP

Part No :
STTH1502FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 15A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,673 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 36ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054304-STTH1502FP
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH1502FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.1V @ 15A, separately. The highest operating temperature of the STTH1502FP is 175°C (Max). It can deliver 15A average rectified current and 10μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 36ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054304-STTH1502FP
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1502FP
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
STTH1502FP Price

STTH1502FP Datasheet
STTH1502FP Application

STTH1502FP Replacement
STTH1502FP Pdf

STTH1502FP Pinout
STTH1502FP Image

STTH1502FP Picture
STTH1502FP In Stock

STTH1502FP Distributor
STTH1502FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
MOS INTEGRATED CIRCUIT
385
IC VREF SHUNT ADJ
5295

Top Sellers