We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH15L06D

Part No : STTH15L06D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 15A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,394 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054305-STTH15L06D
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH15L06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 15A, separately. The highest operating temperature of the STTH15L06D is 175°C (Max). It can deliver 15A average rectified current and 15μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054305-STTH15L06D
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH15L06D
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
STTH15L06D Price

STTH15L06D Datasheet
STTH15L06D Application

STTH15L06D Replacement
STTH15L06D Pdf

STTH15L06D Pinout
STTH15L06D Image

STTH15L06D Picture
STTH15L06D In Stock

STTH15L06D Distributor
STTH15L06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Single, Dual output DC-DC converter 1.5W ~ 25W
CRYSTAL 12MHZ 12PF SMD
181
DIODE ZENER 75V 500MW SOD123
142
IC FRACTIONAL-N PLL W/VCO 28QFN
65
MOSFET N-CH 80V 9.3A D2PAK
2000
IC REG LDO 2.8V 0.15A SOT563
207