We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH15L06FP

Part No : STTH15L06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 15A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.229
€49.140
90+
€1.040
€93.555
135+
€1.008
€136.080
185+
€0.977
€180.653
240+
€0.945
€226.800
320+
€0.851
€272.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 89,503 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038288-STTH15L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MSRF1560G;   UGF15JT/45; BYC20X-600;  
The STMicroelectronics STTH15L06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 15A, separately. The highest operating temperature of the STTH15L06FP is 175°C (Max). It can deliver 15A average rectified current and 15μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038288-STTH15L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MSRF1560G;   UGF15JT/45; BYC20X-600;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH15L06FP
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
STTH15L06FP Price

STTH15L06FP Datasheet
STTH15L06FP Application

STTH15L06FP Replacement
STTH15L06FP Pdf

STTH15L06FP Pinout
STTH15L06FP Image

STTH15L06FP Picture
STTH15L06FP In Stock

STTH15L06FP Distributor
STTH15L06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
POSITIVE VOLTAGE REGULATORS
1
9A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 9A INV TO220-5
3
IC ADC 24BIT SERIAL 323NFBGA
42