We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH15R06FP

Part No : STTH15R06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 15A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054306-STTH15R06FP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH15R06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 15A, separately. The highest operating temperature of the STTH15R06FP is 175°C (Max). It can deliver 15A average rectified current and 60μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054306-STTH15R06FP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH15R06FP
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
STTH15R06FP Price

STTH15R06FP Datasheet
STTH15R06FP Application

STTH15R06FP Replacement
STTH15R06FP Pdf

STTH15R06FP Pinout
STTH15R06FP Image

STTH15R06FP Picture
STTH15R06FP In Stock

STTH15R06FP Distributor
STTH15R06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.85V 0.15A SOT-353
1800
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-DIP (0.300", 7.62mm)
1166
OPTOISO 3.75KV TRANS MINI-FLAT
186
MOSFET N-CH 25V .26A SOT-23
13950
THREE TERMINAL POSIVIVE REGULATORS
5799
IC OPAMP GP 210KHZ RRO 8DIP
28