We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH1602CFP

Part No : STTH1602CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 10A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.600
€45.023
180+
€0.508
€91.368
275+
€0.492
€135.383
380+
€0.477
€181.260
490+
€0.462
€226.233
650+
€0.416
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,000 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038537-STTH1602CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The STTH1602CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 8A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 6μA @ 200V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038537-STTH1602CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1602CFP
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
STTH1602CFP Price

STTH1602CFP Datasheet
STTH1602CFP Application

STTH1602CFP Replacement
STTH1602CFP Pdf

STTH1602CFP Pinout
STTH1602CFP Image

STTH1602CFP Picture
STTH1602CFP In Stock

STTH1602CFP Distributor
STTH1602CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors | IC REG LINEAR 3.3V 500MA 8VSSOP
215
1000 BASE -T MAGNETICS MODULES
4
IC TRANSCEIVER RS485 8-DFN
5
Solid State Current Sensors | OPTOISO 3.75KV 2CH DARLNG 8SMD
6
CAP CER 10000PF 500V X7R 1812
352
IC SDRAM 128MBIT 167MHZ 66TSOP
27
512-Mbit Double-Data-Rate SDRAM
327
VARISTOR 25.5V 30A 0603
846