Search
Filters

STTH1602CG-TR

Part No :
STTH1602CG-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 10A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 016770-STTH1602CG-TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The STTH1602CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 8A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 6μA @ 200V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 016770-STTH1602CG-TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH1602CG-TR
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
STTH1602CG-TR Price

STTH1602CG-TR Datasheet
STTH1602CG-TR Application

STTH1602CG-TR Replacement
STTH1602CG-TR Pdf

STTH1602CG-TR Pinout
STTH1602CG-TR Image

STTH1602CG-TR Picture
STTH1602CG-TR In Stock

STTH1602CG-TR Distributor
STTH1602CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 30V 5A/4.5A SOP8
3484
IC AMP AUDIO 1.2W STER D 14WSON
7428
IC LED DRIVER DIMMABLE 12WQFN
181
Integrated Power Stage | IC DRIVER HIGH SIDE FET 56-QFN
2
Monolithic IGs
570
IC OPAMP GP 3MHZ RRO 8SOIC
1833

Top Sellers