We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH16BC065CT

Part No : STTH16BC065CT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 650V 16A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.543
€45.432
25+
€3.844
€96.098
40+
€3.728
€149.112
50+
€3.611
€180.540
65+
€3.495
€227.156
90+
€3.146
€283.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,110 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Max) @ If 3.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 047392-STTH16BC065CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The STTH16BC065CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 650V and 3.2V @ 8A ,respectively. The average value of the forward current is 16A. The device is offered in TO-220AB Tube/Rail.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Max) @ If 3.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 047392-STTH16BC065CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16BC065CT
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
STTH16BC065CT Price

STTH16BC065CT Datasheet
STTH16BC065CT Application

STTH16BC065CT Replacement
STTH16BC065CT Pdf

STTH16BC065CT Pinout
STTH16BC065CT Image

STTH16BC065CT Picture
STTH16BC065CT In Stock

STTH16BC065CT Distributor
STTH16BC065CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC GATE XOR 1CH 2-INP SC-70
Ultra-Small, 330nA and 1μA Single Supply, Rail-to-Rail Input/Output (RRIO) Op Amps | IC OPAMP GP 1 CIRCUIT SOT23-6
200
IC 12BIT ADC 4CH SERIAL 16SSOP
300MHz Low Distortion, Low Noise Differential Amplifier/ ADC Driver (AV = 20dB)
2072
IC REG LDO 1.85V 0.15A 6MLF
1204
FILTERED FAN BOXES 560CFM 230V
100
IC DESERIALIZER LVDS 48WQFN
25
MOSFET N-CH 800V 0.2A SOT-223
527