We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH16L06CFP

Part No : STTH16L06CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 248 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054390-STTH16L06CFP
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The STTH16L06CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.8V @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 8μA @ 600V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054390-STTH16L06CFP
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16L06CFP
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
STTH16L06CFP Price

STTH16L06CFP Datasheet
STTH16L06CFP Application

STTH16L06CFP Replacement
STTH16L06CFP Pdf

STTH16L06CFP Pinout
STTH16L06CFP Image

STTH16L06CFP Picture
STTH16L06CFP In Stock

STTH16L06CFP Distributor
STTH16L06CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TONE/PULSE SWITCHABLE DIALER WITH LCD INTERFACE AND DUAL-TONE MELODY
41
DGTL ISO 2.5KV GEN PURP 16SOIC
1094
IC MCU 16BIT 6KB FLASH 18SOIC
81
LED LT BAR 8.89X8.89MM SGL GREEN
1
IC OR CTRLR N+1 8MSOP
15
TRANS PNP 30V 3A TO-220
73
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
46