We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH16R04CFP

Part No : STTH16R04CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 400V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054307-STTH16R04CFP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The STTH16R04CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 400V and 1.5V @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 10μA @ 400V. The device is offered in TO-220FP Tube/Rail and is specified over the -40°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054307-STTH16R04CFP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16R04CFP
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
STTH16R04CFP Price

STTH16R04CFP Datasheet
STTH16R04CFP Application

STTH16R04CFP Replacement
STTH16R04CFP Pdf

STTH16R04CFP Pinout
STTH16R04CFP Image

STTH16R04CFP Picture
STTH16R04CFP In Stock

STTH16R04CFP Distributor
STTH16R04CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV TRANS W/BASE 6SMD
400
P-CHANNEL ENHANCEMENT MODE
1004
NPN general purpose transistors
1500
IC SUPERVISOR MPU LP 8SOIC
7
IC I/O EXPANDER SPI 8B 16QFN
56