Search
Filters

STTH16R04CG-TR

Part No :
STTH16R04CG-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 400V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 167 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054308-STTH16R04CG-TR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The STTH16R04CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 400V and 1.5V @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 10μA @ 400V. The device is offered in D2PAK Reel - TR and is specified over the -40°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054308-STTH16R04CG-TR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH16R04CG-TR
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
STTH16R04CG-TR Price

STTH16R04CG-TR Datasheet
STTH16R04CG-TR Application

STTH16R04CG-TR Replacement
STTH16R04CG-TR Pdf

STTH16R04CG-TR Pinout
STTH16R04CG-TR Image

STTH16R04CG-TR Picture
STTH16R04CG-TR In Stock

STTH16R04CG-TR Distributor
STTH16R04CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC EEPROM 2KBIT 400KHZ 8SOIC
704
MOSFET N-CH 200V 9A D2PAK
480
IC QUAD DIFF LINE RCVR 16-DIP
Half-Bridge Bipolar Switch
50
LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
1
IC DAC 12BIT V-OUT 8MSOP
19
DIODE, SCHOTTKY, STANDARD, 20A,
2001
IC OPAMP CFA 600MHZ SOT23-6
246

Top Sellers