We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH20004TV1

Part No : STTH20004TV1
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE MODULE 400V 120A ISOTOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 100μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212408-STTH20004TV1
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The STTH20004TV1, designed by STMicroelectronics , is a Standard diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 400V and 1.2V @ 100A ,respectively. The average value of the forward current is 120A. Its reverse leakage current is typically 100μA @ 400V. The device is offered in ISOTOP Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 100μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212408-STTH20004TV1
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH20004TV1
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
STTH20004TV1 Price

STTH20004TV1 Datasheet
STTH20004TV1 Application

STTH20004TV1 Replacement
STTH20004TV1 Pdf

STTH20004TV1 Pinout
STTH20004TV1 Image

STTH20004TV1 Picture
STTH20004TV1 In Stock

STTH20004TV1 Distributor
STTH20004TV1 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
One Megabit per Second Triple Digital Isolators
3
CAP TANT 22UF 25V 20% 2917
30
IC SYNC FIFO MEM 1024X18 80-LQFP
27
MOSFET N-CH 650V 15.5A TO-247
214
VI Chip - PRM-AL Pre-Regulator Module
10
IC REG LDO ADJ 1A TO252-3
405
SHELF FIXED 20X22.5X5.22" BLACK
3
SMT Power Inductors - DO1605T
100