Search
Filters

STTH2002CFP

Part No :
STTH2002CFP
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 10A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.870
$52.200
140+
$0.736
$103.040
215+
$0.714
$153.510
290+
$0.691
$200.390
375+
$0.669
$250.875
500+
$0.602
$301.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 79,100 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 091942-STTH2002CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The STTH2002CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 091942-STTH2002CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002CFP
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
STTH2002CFP Price

STTH2002CFP Datasheet
STTH2002CFP Application

STTH2002CFP Replacement
STTH2002CFP Pdf

STTH2002CFP Pinout
STTH2002CFP Image

STTH2002CFP Picture
STTH2002CFP In Stock

STTH2002CFP Distributor
STTH2002CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 1 A
177
Zener Diodes with Surge Current Specification
2600
Two-Channel, Triple/Quad RGB Video Switches and Buffers
87
IC ADC 8BIT 2CH SRL OUT 8-SOIC
895
TVS DIODE 6.5VWM 11.2VC SMA / TVS Diode Single Uni-Dir 6.5V 400W 2-Pin SMA T/R
180
TVS DIODE 85VWM 146VC SMA
2000

Top Sellers