Search
Filters

STTH2002CG-TR

Part No : STTH2002CG-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 15A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.605
$51.425
200+
$0.512
$102.400
305+
$0.496
$151.280
420+
$0.481
$202.020
540+
$0.465
$251.100
720+
$0.419
$301.680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054309-STTH2002CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Family Name STTH2002C
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LQA30B200C;  SBR40U200CTB;  30CTH02STRL;  
The STTH2002CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 10A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054309-STTH2002CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Family Name STTH2002C
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LQA30B200C;  SBR40U200CTB;  30CTH02STRL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002CG-TR
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
STTH2002CG-TR Price

STTH2002CG-TR Datasheet
STTH2002CG-TR Application

STTH2002CG-TR Replacement
STTH2002CG-TR Pdf

STTH2002CG-TR Pinout
STTH2002CG-TR Image

STTH2002CG-TR Picture
STTH2002CG-TR In Stock

STTH2002CG-TR Distributor
STTH2002CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Wide-Band, Low-Power Operational Amplifiers with Standby | IC OPAMP VFB 1 CIRCUIT 8SO
98
MOSFET N-CH 650V 4A TO-220FP
54
IC AMP AUDIO PWR 2W STER 32TSSOP
78
N-Channel 20-V (D-S) Fast Switching MOSFET
18
IC CHARGING CTLR USB 16-WQFN
600
Single Schmitt-trigger buffer
31271
256-Mbit GDDR3 Graphics RAM GDDR3 Graphics RAM

Top Sellers