We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2002CG

Part No : STTH2002CG
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 15A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,005 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031571-STTH2002CG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The STTH2002CG, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 10A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in D2PAK Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031571-STTH2002CG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002CG
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
STTH2002CG Price

STTH2002CG Datasheet
STTH2002CG Application

STTH2002CG Replacement
STTH2002CG Pdf

STTH2002CG Pinout
STTH2002CG Image

STTH2002CG Picture
STTH2002CG In Stock

STTH2002CG Distributor
STTH2002CG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IRDA MODULE 1152KBPS 8SMD
56
SIDACtor Device
6650
TRANS NPN 20V 0.5A MINI 3P
932
CAP TANT 2200UF 6.3V 20% 5829
100
8:1 Mux/DeMux BusSwitch
100