We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2002CR

Part No : STTH2002CR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 15A I2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 67 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 054028-STTH2002CR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The STTH2002CR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 10A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in I2PAK Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 054028-STTH2002CR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002CR
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
STTH2002CR Price

STTH2002CR Datasheet
STTH2002CR Application

STTH2002CR Replacement
STTH2002CR Pdf

STTH2002CR Pinout
STTH2002CR Image

STTH2002CR Picture
STTH2002CR In Stock

STTH2002CR Distributor
STTH2002CR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
FILTER SAW 313.85MHZ REMOTE SMD
900
IC DECODER/DRVR BCD-7SEG 16-DIP
142
RES ARRAY 4 RES 33K OHM 8SIP
190
DIODE ARRAY SCHOTTKY 30V SMINI3
1450
PROTECTOR SINGLE BIDIRECT 15V
1226