WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STTH2002CT

Part No :
STTH2002CT
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 15A TO220AB
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
80+
$0.6360
$50.880
195+
$0.5250
$102.375
295+
$0.5090
$150.155
410+
$0.4930
$202.130
525+
$0.4770
$250.425
700+
$0.4290
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 49,064 pieces can ship immediately
MOQ: 80 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092724-STTH2002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The STTH2002CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 10A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 10μA @ 200V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092724-STTH2002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2002CT
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
STTH2002CT Price

STTH2002CT Datasheet
STTH2002CT Application

STTH2002CT Replacement
STTH2002CT Pdf

STTH2002CT Pinout
STTH2002CT Image

STTH2002CT Picture
STTH2002CT In Stock

STTH2002CT Distributor
STTH2002CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC EEPROM 2KBIT 400KHZ 8MSOP
311
OPTOISO 4.17KV TRANS W/BASE 6SMD
848
IC EEPROM 8KBIT 400KHZ 8SOIC
836
IC MICROMONITOR 5V 5% 8-USOP
297
TRANS NPN 400V 1.5A SOT-32
3274
100V/4A Switching Applications
19
6A, 200V Ultrafast Dual Diodes
166
PNP TRANSISTOR
15500

Top Sellers