We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2003CFP

Part No : STTH2003CFP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 300V 10A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.598
€47.808
180+
€0.506
€91.044
280+
€0.491
€137.340
380+
€0.475
€180.576
490+
€0.460
€225.351
655+
€0.414
€271.170
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,310 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 091876-STTH2003CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-20CTH03FP-N3;   20FL2CZ47A(181MA,F; 20FL2CZ47A€; 
The STTH2003CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.25V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 20μA @ 300V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 091876-STTH2003CFP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-20CTH03FP-N3;   20FL2CZ47A(181MA,F; 20FL2CZ47A€; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2003CFP
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
STTH2003CFP Price

STTH2003CFP Datasheet
STTH2003CFP Application

STTH2003CFP Replacement
STTH2003CFP Pdf

STTH2003CFP Pinout
STTH2003CFP Image

STTH2003CFP Picture
STTH2003CFP In Stock

STTH2003CFP Distributor
STTH2003CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC TXRX RS232 250KBPS LP 16-SSOP
231
MOSFET N-CH 500V 3.9A TO-220F
613
TVS DIODE 111VWM 179VC SMB
13604
IC SELECTOR MUX QUAD 2-1 16-SOIC
55
ST2318SRG is the N-Channel logic enhancement mode power field effect transistor is produced using high cell density, DMOS trench technology.
49