Search
Filters

STTH2003CG-TR

Part No :
STTH2003CG-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 300V 10A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
45+
€1.109
€49.902
95+
€0.939
€89.200
150+
€0.911
€136.571
205+
€0.882
€180.808
265+
€0.854
€226.180
350+
€0.768
€268.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,832 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031573-STTH2003CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
The STTH2003CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.25V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 20μA @ 300V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031573-STTH2003CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2003CG-TR
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
STTH2003CG-TR Price

STTH2003CG-TR Datasheet
STTH2003CG-TR Application

STTH2003CG-TR Replacement
STTH2003CG-TR Pdf

STTH2003CG-TR Pinout
STTH2003CG-TR Image

STTH2003CG-TR Picture
STTH2003CG-TR In Stock

STTH2003CG-TR Distributor
STTH2003CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5.3KV TRANS 4SMD
6140
IC SECONDARY SIDE CTRLR 8SOIC
4247
IC COUNTER 8BIT BINARY 24SOIC
50
FIXED IND 18NH 550MA 150 MOHM
9900
QUADRUPLE RS-485 DIFFERENTIAL LINE RECEIVERS
15

Top Sellers