Search
Filters

STTH2003CR

Part No :
STTH2003CR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 300V 10A I2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,094 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 054029-STTH2003CR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The STTH2003CR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.25V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 20μA @ 300V. The device is offered in I2PAK Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 054029-STTH2003CR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2003CR
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
STTH2003CR Price

STTH2003CR Datasheet
STTH2003CR Application

STTH2003CR Replacement
STTH2003CR Pdf

STTH2003CR Pinout
STTH2003CR Image

STTH2003CR Picture
STTH2003CR In Stock

STTH2003CR Distributor
STTH2003CR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
30
Low Cost Integrated Multiprotocol Processor | IC MPU M683XX 20MHZ 100LQFP
78
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS | IC UNIVERSAL BUS TXRX 48TSSOP
106
CONN SOCKET FPC .4MM 14POS SMD
300
Chip Inductors - 0402HP Series (1005)
200
DIODE PIN SWITCH 100V SOT-323
300

Top Sellers